EN
  • EN
  • DE

SY58032UMGTR

Part No SY58032UMGTR
Manufacturer Micrel
Catalog Clock/Timing - Clock Buffers, Drivers
Description ULTRRA-PRECISION 1:8 FANOUT BUFFER WITH LVPECL OUTPUTS AND INTERNAL TERMINATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263041-SY58032UMGTR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY58032UMGTR CAD Model

Description

The SY58032UMGTR is a high-speed 2:1 Multiplexer from Micrel (now Microchip Technology). It is designed for applications requiring high-bandwidth signal switching and routing. This multiplexer features low latency and excellent signal integrity, making it suitable for use in communication systems, data centers, and high-performance computing environments.

Applications:

  • Data Centers: Switching high-speed data signals between servers and storage devices.
  • Communication Systems: Routing signals in optical and electrical communication links.
  • High-Performance Computing: Selecting between different data paths in high-speed processors and memory systems.
  • Test and Measurement Equipment: Switching signals in high-frequency test setups.
  • Video switching and routing: High speed routing of video signals.

Features:

  • 2:1 Multiplexer: Selects one of two input signals for output.
  • High Bandwidth: Supports high-frequency signals with minimal signal degradation.
  • Low Latency: Provides fast switching speeds for real-time applications.
  • Excellent Signal Integrity: Maintains signal quality during switching.
  • Differential Inputs and Outputs: Reduces noise and improves signal performance.
  • Low Power Consumption: Minimizes power consumption in high-speed applications.

Benefits:

  • High-Speed Signal Switching: Enables fast and reliable signal routing.
  • Improved System Performance: Maintains signal quality and reduces latency.
  • Enhanced Signal Integrity: Minimizes signal distortion and noise.
  • Simplified System Design: Reduces the need for external components.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Additional Details:

The SY58032UMGTR is available in a QFN package. It is designed for easy integration into various high-speed systems. The multiplexer operates from a single power supply. It is suitable for applications requiring high bandwidth and low latency signal switching. The differential inputs and outputs provide improved signal integrity and noise immunity.

You May Also Be Interested in

National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess