EN
  • EN
  • DE

2SD2150-S

Part No 2SD2150-S
Manufacturer Micro Commercial Co
Catalog Miscellaneous
Description NPN Plastic-Encapsulate Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micro Commercial Co
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815373-2SD2150-S
Ultra Librarian 3D Model Ultra Librarian 2SD2150-S CAD Model

Description

The 2SD2150-S is an NPN Silicon Transistor manufactured by Micro Commercial Components (MCC). It's designed for switching and amplification purposes in various electronic circuits. This transistor is often used in applications such as voltage regulators, relay drivers, and general-purpose switching circuits.

Applications:

  • Voltage Regulators
  • Relay Drivers
  • General Purpose Amplification
  • Switching Circuits
  • DC-DC Converters

Features:

  • NPN Silicon Transistor
  • High Collector Current: Enables it to handle significant loads.
  • Low Saturation Voltage: Ensures minimal power loss when the transistor is fully on.
  • Fast Switching Speed: Suitable for high-frequency switching applications.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Efficient Switching: Reduces power dissipation, leading to cooler and more reliable operation.
  • Versatile Application: Can be used in a wide range of circuits due to its general-purpose design.
  • Improved Reliability: Designed for stable performance across varying operating conditions.
  • Environmentally Compliant: Meets RoHS standards for environmental safety.

Additional Details:

The 2SD2150-S typically has a collector-emitter voltage (VCEO) rating of 50V and a continuous collector current (IC) rating of around 2A. The saturation voltage (VCE(sat)) is usually low, ensuring efficient operation. The transition frequency (fT) indicates its suitability for use in higher frequency applications. For detailed electrical characteristics and application information, refer to the manufacturer's datasheet.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess