EN
  • EN
  • DE

DB104-BP

Part No DB104-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description RECTIFIER BRIDGE 1A 400V DB-1 / Diode Rectifier Bridge Single 400V 1A 4-Pin DB-1 Bulk/Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 1A
Current - Reverse Leakage @ Vr 10μA @ 400V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-EDIP (0.321", 8.15mm)
Manufacturer Package DB-1
Win Source Part Number 772502-DB104-BP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Family Name DB104
Introduction Date October 10, 1996
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DB104-BP CAD Model

Description

The Micro Commercial Co DB104 is a single-phase standard diode with a peak reverse voltage of 400V.

  • Average Rectified Current: 1A
  • Mounting: Through Hole
  • Temperature Range: -55°C to 150°C
  • Package: 4-EDIP
  • Package Size: 0.321 inches (8.15mm)
  • Manufacturer: China
  • Supply and Demand: Limited
  • Quantity Per Package: 2,500

You May Also Be Interested in

IXYS
BRIDGE RECT 1P 1.6KV 40A SOT227B
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 100V 35A D-63
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A D-34
Lowest to $8.8868
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 600V 3.4A BU
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 6A D-72
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 1.9A 2KBB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3174 $58.7190
445+ $0.2605 $115.9225
690+ $0.2524 $174.1560
950+ $0.2442 $231.9900
1,225+ $0.2361 $289.2225
1,640+ $0.2116 $347.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess