EN
  • EN
  • DE

DL5233B-TP

Part No DL5233B-TP
Manufacturer Micro Commercial Co
Catalog Diodes - Zener - Single
Description Zener Diode Single 6V 5% 7Ohm 500mW 2-Pin Mini-MELF T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Impedance 7 Ω
Maximum Operating Temperature 175 °C
Max Power Dissipation 500 mW
Max Reverse Leakage Current 5 µA
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 2
Packaging Tape and Reel
Power Dissipation 500 mW
RoHS Compliant
Schedule B 8541100050, 8541100050
Test Current 20 mA
Tolerance 5 %
Voltage Tolerance 5 %
Zener Voltage 6 V
Win Source Part Number 1055584-DL5233B-TP
Categories Diodes - Zener - Single
Manufacturer Micro Commercial Co
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DL5233B-TP CAD Model

Description

DL5233B-TP is a 6V, 500mW Zener diode from Micro Commercial Co.

  • Voltage: 6V
  • Power: 500mW
  • Tolerance: 5%
  • Voltage Tolerance: 5%
  • Impedance:
  • Maximum Reverse Leakage Current: 5µA
  • Maximum Power Dissipation: 500mW
  • Mount: Surface mount
  • Packaging: Tape and reel
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -65°C
  • Maximum Operating Temperature: 175°C
  • Pins: Two
  • Element Configuration: Single
  • Alternative Parts: MMSZ5233B-7-F, TZM5233B-GS08, MMSZ5233B, TZQ5233B-GS08, MMSZ5233BT1, and ZMM5233B-7
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6070 $60.7000
235+ $0.4980 $117.0300
360+ $0.4826 $173.7360
495+ $0.4670 $231.1650
640+ $0.4514 $288.8960
860+ $0.4047 $348.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess