The ER2G-L is a surface-mount glass passivated rectifier diode manufactured by Micro Commercial Components (MCC). It is designed for high-efficiency rectification in a variety of applications.
Applications:
- General purpose rectification
- Switching power supplies
- Freewheeling diode in inductive circuits
- DC-DC converters
- Reverse polarity protection
Features:
- Glass passivated chip junction
- Low forward voltage drop
- High surge current capability
- Surface mount package
- RoHS compliant
Benefits:
- Improved efficiency in rectification circuits due to the low forward voltage drop.
- Reliable performance in demanding applications due to the high surge current capability.
- Compact design enables miniaturization of electronic devices.
- Environmentally friendly due to RoHS compliance.
Specifications:
The ER2G-L features a repetitive peak reverse voltage (VRRM) of 400V, and a maximum average forward rectified current (IF(AV)) of 2.0A. It has a forward voltage (VF) of 1.3V at 2A and a reverse recovery time (trr) of 50ns. The operating junction temperature range is -55°C to +150°C. The device is packaged in a DO-214AC (SMA) surface mount package. This diode provides a robust and efficient solution for a wide range of rectification needs.