EN
  • EN
  • DE

ESD5V0D3-TP

Part No ESD5V0D3-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 5VWM 9.8VC SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.2V
Max Clamping Voltage 9.8V
Power Dissipation - Pd 350W
Applications General Purpose
Capacitance @ Frequency 350pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1037066-ESD5V0D3-TP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ESD5V0D3-TP CAD Model

Description

The ESD5V0D3-TP is a zener diode manufactured by Micro Commercial Co.

  • Capacitance: 350pF @ 1MHz
  • Stand-off Voltage: 5V
  • Minimum Breakdown Voltage: 6.2V
  • Maximum Clamping Voltage: 9.8V
  • Power Dissipation: 350W
  • Case/Package: SOD-323
  • Temperature Range: -55°C to 150°C
  • Channel: Unidirectional
  • Mounting: SMD (SMT)
  • Packaging: Reel-TR
  • Quantity: 3k pcs

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1,705+ $0.0294 $50.1270
4,150+ $0.0241 $100.0150
6,415+ $0.0234 $150.1110
8,850+ $0.0226 $200.0100
11,420+ $0.0219 $250.0980
15,310+ $0.0196 $300.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess