EN
  • EN
  • DE

MB14S-TP

Part No MB14S-TP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description RECT BRIDG SCHTKY 40V 1A MBS-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Type Single Phase
Technology Schottky
Voltage - Peak Reverse (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 500mV @ 1A
Current - Reverse Leakage @ Vr 500μA @ 40V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package MBS-1
Win Source Part Number 1072080-MB14S-TP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian MB14S-TP CAD Model

Description

The MB14S-TP is a surface mount bridge rectifier manufactured by Micro Commercial Components (MCC). Bridge rectifiers are essential components in electronic power supplies, converting alternating current (AC) to direct current (DC). They are commonly used in a variety of applications requiring a DC power source.

Applications:

  • Power Supplies: Used to convert AC voltage from the mains to DC voltage for electronic devices.
  • Adapters: Found in AC/DC adapters for charging electronic devices.
  • LED Lighting: Provides DC power for LED lighting systems.
  • Battery Chargers: Used in battery charging circuits to rectify AC power.
  • Industrial Control Systems: Supplies DC power for industrial automation equipment.

Features:

  • Surface Mount Package: Enables automated assembly and reduces board space.
  • High Surge Current Capability: Withstands transient current surges without damage.
  • Low Forward Voltage Drop: Minimizes power losses during rectification.
  • High Reliability: Designed for long-term stable performance.
  • RoHS Compliant: Environmentally friendly, meeting regulatory requirements.

Benefits:

  • Efficient AC to DC Conversion: Provides a stable DC output voltage with minimal losses.
  • Compact Design: Surface mount package saves valuable board space.
  • Enhanced System Reliability: High surge current capability protects the rectifier from damage.
  • Simplified Assembly: Surface mount design allows for automated assembly processes.
  • Wide Operating Temperature Range: Functions reliably in various environmental conditions.

Additional Details:

The MB14S-TP has a peak repetitive reverse voltage (VRRM) of 400V. The average forward rectified current (IF(AV)) is typically 0.5A to 1.0A depending on the specific model. The surge current rating is an important parameter for robustness. The forward voltage drop is specified at a given current. It is supplied in a small surface mount package (typically MBS). The operating temperature range is specified. It's lead-free and RoHS compliant. It is designed for automated assembly processes. The device is suitable for low to medium power applications.

You May Also Be Interested in

Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 21A FO-B
Need more? Email Us
IXYS
BRIDGE RECT 3P 2.2KV 60A V1A-PAK
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-A
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $48.7194
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A D-34
Lowest to $8.8868

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess