EN
  • EN
  • DE

MBR2540CT

Part No MBR2540CT
Manufacturer Micro Commercial Co
Description 25 Amp Schottky Barrier Rectifier 20 to 100 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1216074-MBR2540CT
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR2540CT CAD Model

Description

The MBR2540CT is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). This device is designed for high-efficiency rectification in power supplies, inverters, converters, and freewheeling diodes for high-frequency inverters. The ‘CT’ designation indicates that this is a center-tap configuration, essentially incorporating two diodes in a single package with a common cathode.

Applications

  • Switching power supplies
  • High-frequency inverters
  • DC-DC converters
  • Freewheeling diodes in inductive circuits
  • Reverse polarity protection

Features

  • Schottky Barrier Rectifier
  • Center-tap configuration (dual diode)
  • Low forward voltage drop
  • High surge current capability
  • High-frequency operation
  • Lead-Free Finish/RoHS Compliant

Benefits

  • Improved efficiency in power conversion circuits due to low forward voltage drop
  • Reduced power loss and heat generation
  • Increased system reliability due to high surge current capability
  • Suitable for high-frequency applications
  • Environmentally friendly due to lead-free and RoHS compliance

The MBR2540CT features a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward rectified current (IF(AV)) of 25A (12.5A per diode). The low forward voltage drop, typically around 0.5V at rated current, minimizes power dissipation. It's packaged in a TO-220 package, which provides efficient heat dissipation. The high surge current capability ensures the diode can withstand transient current spikes without damage. Schottky rectifiers, like the MBR2540CT, are essential components in efficient power electronics, reducing power waste and improving overall system performance.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess