The HSMS-2810 is a family of surface mount Schottky detector diodes manufactured by Avago Technologies. These diodes are designed for small signal detection in various RF and microwave applications. They feature low turn-on voltage and fast switching speeds, making them suitable for sensitive detector circuits.
Applications
- RF and microwave detectors
- Power meters
- Sampling circuits
- Mixers
- Envelope detectors
- Frequency doublers
Features
- Low turn-on voltage
- Fast switching speed
- Small surface mount package (SOT-23)
- High sensitivity
- Low series resistance
- Available in various configurations (single, pair, common cathode)
Benefits
- High detection sensitivity for weak signals
- Improved efficiency in RF and microwave circuits
- Compact design for high-density applications
- Easy integration into surface mount assemblies
- Minimal insertion loss
Technical Specifications
The HSMS-2810 series offers a range of specifications depending on the specific part number within the family. Common parameters include a maximum forward current (IF) of around 50mA, a reverse voltage (VR) typically between 15V and 20V, and a junction capacitance (Cj) in the range of 0.7 pF to 1.2 pF. The forward voltage (VF) at 1mA is typically around 0.34V. The operating temperature range is generally from -65°C to +150°C.
The SOT-23 package allows for efficient heat dissipation and easy handling during assembly. The low turn-on voltage characteristic is critical for detecting very weak signals with minimal signal loss. Different configurations within the HSMS-2810 family cater to specific circuit requirements, providing flexibility in design.
The HSMS-2810 series are well-suited for demanding RF and microwave detection applications where high sensitivity, speed, and compactness are essential.