EN
  • EN
  • DE

MLESD12A-0402-TP

Part No MLESD12A-0402-TP
Manufacturer Micro Commercial Co
Catalog TVS - Varistors, MOVs
Description VARISTOR 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Number of Circuits 1
Maximum DC Volts 12VDC
Capacitance @ Frequency 0.3pF @ 1MHz
Temperature Range - Operating -40°C to 90°C (TA)
Mounting Surface Mount, MLCV
Dimension 0402 (1005 Metric)
Win Source Part Number 1077692-MLESD12A-0402-TP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian MLESD12A-0402-TP CAD Model

Description

The Micro Commercial Co MLESD12A-0402-TP is a surface mount, MLCV circuit protection device that is designed to be used in discrete semiconductor products.

  • Mounting Type: Surface Mount
  • Device Type: MLCV Circuit Protection
  • Application: Discrete Semiconductor Products
  • Capacitance: 0.3pF @ 1MHz
  • Maximum DC Voltage: 12VDC
  • Temperature Range: -40°C to 90°C (TA)
  • Dimension: 0402 (1005 Metric)
  • Market Status: Open market
  • Supply and Demand Status: Balanced
  • Package Quantity: 10k pcs

You May Also Be Interested in

Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess