EN
  • EN
  • DE

MUR1620

Part No MUR1620
Manufacturer Micro Commercial Co
Description 16 Amp Super Fast Glass Passivated Rectifier 50 to 600 Volts
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micro Commercial Co
Win Source Part Number 1228504-MUR1620
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian MUR1620 CAD Model

Description

The MUR1620 is a fast recovery rectifier diode from Micro Commercial Components (MCC). It's designed for high-speed switching applications where efficiency and minimal power loss are critical. This diode features a low forward voltage drop and a fast reverse recovery time, making it suitable for a wide range of power electronics applications.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies for computers, servers, and other electronic devices.
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive circuits to protect switching transistors.
  • DC-DC Converters: Utilized in DC-DC converters to rectify the output voltage.
  • Motor Control: Used in motor control circuits for efficient power conversion.
  • Power Factor Correction (PFC): Implemented in PFC circuits to improve power efficiency.

Features:

  • Fast Recovery Time: Reduces switching losses and improves efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation and heat generation.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • High Reliability: Designed for long-term performance in demanding applications.
  • Lead-Free Finish: Compliant with environmental regulations.
  • High Voltage Capability: Supports applications with higher voltage requirements.

Benefits:

  • High Efficiency: Reduces power consumption and improves overall system performance.
  • Reduced Heat Generation: Low forward voltage drop minimizes heat generation, leading to improved reliability.
  • Robustness: High surge current capability ensures reliable operation in harsh environments.
  • Versatile: Suitable for a wide range of applications due to its fast recovery time and high voltage capability.

Additional Details:

The MUR1620 is typically available in a TO-220AC package. Proper heat sinking is essential to ensure that the diode operates within its specified temperature limits. The datasheet specifies the maximum ratings for voltage, current, and temperature. It's crucial to adhere to these ratings to prevent device failure. When selecting a rectifier diode, consider the reverse recovery time, forward voltage drop, and surge current capability. The MUR1620 offers a good balance of these characteristics, making it a suitable choice for many applications. MCC provides application notes and design guidelines to assist engineers in properly implementing the MUR1620 in their circuits. The device is RoHS compliant, ensuring it meets environmental standards.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2056 $58.5960
685+ $0.1686 $115.4910
1,060+ $0.1640 $173.8400
1,460+ $0.1582 $230.9720
1,895+ $0.1525 $288.9875
2,525+ $0.1374 $346.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess