EN
  • EN
  • DE

MURF1020CT

Part No MURF1020CT
Manufacturer Micro Commercial Co
Description 10 Amp Isolation Super Fast Recovery Rectifier 50 to 400 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1228637-MURF1020CT
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MURF1020CT CAD Model

Description

The MURF1020CT is a fast recovery rectifier diode manufactured by Micro Commercial Components (MCC). It is designed for applications requiring high-speed switching and low forward voltage drop.

Applications

  • Switch-Mode Power Supplies (SMPS): Output rectification in SMPS circuits.
  • Continuous Current Mode PFC: Boost diode in power factor correction circuits.
  • Freewheeling Diode: Protection against inductive kickback in various circuits.
  • High-Frequency Inverters: Rectification and switching in inverter applications.
  • Welding Equipment: Rectification in welding power supplies.

Features

  • Fast Recovery Time: Provides fast switching speeds, minimizing power losses.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands large surge currents without damage.
  • High Reliability: Designed for stable and reliable operation.
  • TO-220 Package: Through-hole package for easy mounting and heat dissipation.

Benefits

  • Improved Efficiency: Fast recovery time and low forward voltage drop reduce power losses.
  • Reduced Heat Dissipation: Lower power losses minimize heat generation.
  • Enhanced Reliability: High surge current capability and robust design ensure long-term reliability.

Additional Details

The MURF1020CT has a specified maximum repetitive reverse voltage (VRRM), average forward current (IF(AV)), and peak surge current (IFSM). The fast recovery time is a critical parameter for high-frequency switching applications. The TO-220 package provides efficient heat dissipation. The product datasheet provides detailed electrical characteristics and thermal specifications. Proper heat sinking is often required to maintain the diode's junction temperature within specified limits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1291 $50.3490
945+ $0.1060 $100.1700
1,465+ $0.1027 $150.4555
2,015+ $0.0994 $200.2910
2,605+ $0.0960 $250.0800
3,485+ $0.0861 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess