EN
  • EN
  • DE

P6KE100CA-TP

Part No P6KE100CA-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 85.5VWM 137VC DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 85.5V
Minimum Breakdown Voltage 95V
Max Clamping Voltage 137V
Peak Pulse Current(Ippm) 4.4A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-15
Win Source Part Number 131108-P6KE100CA-TP
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian P6KE100CA-TP CAD Model

Description

The Micro Commercial Co Zener diode with a part number of 131108-P6KE100CA-TP is a general-purpose electronic component used in computers and computer peripherals, communications and networking, consumer electronics, and industrial applications.

  • Channel: bidirectional
  • Maximum Clamping Voltage: 137V
  • Minimum Breakdown Voltage: 95V
  • Peak Pulse Current: 4.4A
  • Power Dissipation: 600W
  • Stand-off Voltage: 85.5V
  • Operating Temperature Range: -55°C to 175°C (TJ)
  • Case/Package: DO-15
  • Popularity: medium
  • Supply and Demand Status: limited

You May Also Be Interested in

Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess