EN
  • EN
  • DE
  • IT

SM8S30A-TP

Part No SM8S30A-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 30VWM 48.4VC DO-218AB / TVS Diode Single Uni-Dir 30V 6.6KW Automotive 2-Pin(1+Tab) DO-218AB T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Micro Commercial Co
Series Automotive, AEC-Q101
Packaging Reel package
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 30V
Minimum Breakdown Voltage 33.3V
Maximum Clamping Voltage 48.4V
Current - Peak Pulse (10/1000μs) 136A
Power - Peak Pulse 6600W (6.6kW)
Power Line Protection No
Applications Automotive
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Package DO-218AB
Manufacturer Package DO-218AB
Win Source Part Number 794580-SM8S30A-TP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 750
Family Name SM8S30A
Introduction Date March 01, 2015
ECCN EAR99
Country of Origin China
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SM8S30A-TP CAD Model

Description

The SM8S30A-TP is a zener diode manufactured by Micro Commercial Co.

  • Series: Automotive, AEC-Q101
  • Package: DO-218AB
  • Mounting: SMD
  • Channel: Unidirectional
  • Applications: Automotive
  • Minimum Breakdown Voltage: 33.3V
  • Maximum Clamping Voltage: 48.4V
  • Supply and Demand Status: Balance
  • Package Quantity: 750

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.0968
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1630
Littelfuse Inc.
TVS DIODE 400VWM 648VC SMA
Lowest to $0.7325
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
TVS DIODE 5VWM 9VC 8DFN
Lowest to $0.2158
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $1.5835
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1441
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.9467
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2678

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.9664 $65.2608
54+ $2.4340 $131.4360
83+ $2.3579 $195.7057
114+ $2.2819 $260.1366
147+ $2.2058 $324.2526
197+ $1.9777 $389.6069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,014 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess