EN
  • EN
  • DE
  • IT

SM8S33A-TP

Part No SM8S33A-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 33VWM 53.3VC DO218AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 33V
Minimum Breakdown Voltage 36.7V
Max Clamping Voltage 53.3V
Peak Pulse Current(Ippm) 124A
Power Dissipation - Pd 6600W (6.6kW)
Applications Automotive
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-218AB
Win Source Part Number 1097223-SM8S33A-TP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 750
Ultra Librarian 3D Model Ultra Librarian SM8S33A-TP CAD Model

Description

The Micro Commercial Co SM8S33A-TP is a zener diode with a stand-off voltage (Vwm) of 33V.

  • Stand-off Voltage (Vwm): 33V
  • Application: automotive
  • Operating Temperature Range: -55°C to 175°C (TJ)
  • Package: DO-218AB
  • Mounting: surface-mountable
  • Minimum Breakdown Voltage: 36.7V
  • Maximum Clamping Voltage: 53.3V
  • Peak Pulse Current (Ippm): 124A
  • Power Dissipation (Pd): 6600W (6.6kW)
  • Quantity per Package: 750

You May Also Be Interested in

Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $1.0032
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $2.1940
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 18V 29.2V SMA
Need more? Email Us
Diodes Incorporated
TVS DIODE 16VWM 26VC SMB
Lowest to $0.2195
ON Semiconductor
TVS DIODE 5VWM 10VC 18UDFN
Lowest to $1.7594
STMicroelectronics
1500 Watt Mosorb Zener Transient Voltage Suppressors | TVS DIODE 30.8V 64.3V DO201
Lowest to $0.3468
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $1.5835
Littelfuse Inc.
TVS DIODE 11WVM 18.2VC AEC-Q
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $3.1532

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4452 $57.8080
95+ $1.1859 $112.6605
150+ $1.1489 $172.3350
205+ $1.1118 $227.9190
265+ $1.0748 $284.8220
350+ $0.9635 $337.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess