EN
  • EN
  • DE
  • IT

SMAJ4748A

Part No SMAJ4748A
Manufacturer Micro Commercial Co
Description 1 Watt Zener Diode 3.3 to 75 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1251298-SMAJ4748A
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAJ4748A CAD Model

Description

The SMAJ4748A is a surface mount transient voltage suppressor (TVS) diode manufactured by Micro Commercial Co. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This device is part of the SMAJ series, known for its compact size and reliable performance in protecting various applications.

Applications

  • Protection of I/O interfaces
  • Voltage surge protection in consumer electronics
  • Industrial control systems
  • Telecommunication equipment
  • Medical devices

Features

  • Surface mount package
  • Low profile
  • Glass passivated junction
  • Excellent clamping capability
  • Typical IR less than 1 μA above 10V
  • Fast response time: typically less than 1.0 ps from 0 Volts to BV min
  • High temperature soldering guaranteed: 260°C/10 seconds at terminals
  • Plastic material used carries Underwriters Laboratory Flammability Classification 94V-0

Benefits

  • Provides robust protection against voltage transients, ensuring the longevity and reliability of protected circuits.
  • Compact size allows for easy integration into space-constrained applications.
  • Fast response time ensures quick clamping of transient voltages, preventing damage to sensitive components.
  • High temperature soldering capability simplifies manufacturing processes.
  • Enhances the overall reliability and safety of electronic devices by preventing failures caused by voltage surges.

Additional Details

The SMAJ4748A has a stand-off voltage of 18 Volts and a breakdown voltage of 20 Volts. Its peak pulse power dissipation is 400 Watts. This TVS diode is designed to operate within a wide temperature range, making it suitable for various environmental conditions. The SMAJ package offers excellent thermal performance, allowing for efficient heat dissipation during transient events. It conforms to RoHS standards, ensuring environmental compliance.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess