EN
  • EN
  • DE
  • IT

SMAJ4764A

Part No SMAJ4764A
Manufacturer Micro Commercial Co
Description 1 Watt Zener Diode Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1251308-SMAJ4764A
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAJ4764A CAD Model

Description

The SMAJ4764A is a Transient Voltage Suppressor (TVS) diode from Micro Commercial Co, designed for surface mounting. Its primary function is to safeguard sensitive electronic components from voltage transients stemming from sources like lightning strikes, electrostatic discharge (ESD), and inductive switching. The SMAJ series is notable for its compact form factor and effective transient voltage suppression capabilities.

Applications

  • I/O interface protection
  • Surge protection for consumer electronics
  • Industrial control applications
  • Telecommunications equipment
  • Medical devices

Features

  • Surface Mount package
  • Low profile
  • Glass passivated junction
  • Excellent clamping capability
  • Low incremental surge resistance
  • Fast response time
  • High temperature soldering guaranteed
  • UL Flammability Classification 94V-0

Benefits

  • Reliable circuit protection from voltage transients.
  • Compact size allowing for use in confined spaces.
  • Rapid response time minimizing voltage spikes.
  • Simplified manufacturing with high temperature soldering.
  • Enhanced device reliability and safety by preventing voltage surge failures.

Additional Details

The SMAJ4764A possesses a stand-off voltage of 85.0 Volts, with a breakdown voltage of 94.4 Volts. Its peak pulse power dissipation reaches 400 Watts. The device is rated for operation across a broad temperature spectrum. The SMAJ package effectively dissipates heat during transient events. The component is RoHS compliant.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.5481 $67.9329
21+ $6.1937 $130.0677
33+ $5.9997 $197.9901
45+ $5.8056 $261.2520
58+ $5.6129 $325.5482
78+ $5.0322 $392.5116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess