EN
  • EN
  • DE

SMBJ5348B

Part No SMBJ5348B
Manufacturer Micro Commercial Co
Description 5 Watt Surface Mount Silicon Zener Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1251500-SMBJ5348B
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ5348B CAD Model

Description

The SMBJ5348B is a Zener diode manufactured by Micro Commercial Components (MCC). Zener diodes are semiconductor diodes that allow current to flow in either the forward or reverse direction. They are commonly used to regulate voltage in a circuit. When a certain reverse voltage (the Zener voltage) is applied, the diode will break down and maintain a constant voltage across it.

Applications

  • Voltage Regulation: Provides a stable voltage reference in power supplies and other circuits.
  • Overvoltage Protection: Protects sensitive components from excessive voltage.
  • Clipping Circuits: Limits the voltage swing of a signal.
  • Voltage Shifting: Shifts the DC level of a signal.
  • Metering Circuits: Provides a known voltage for calibration.

Features

  • Zener Voltage: Provides a stable voltage reference at a specific voltage.
  • Low Dynamic Impedance: Maintains a constant voltage over a wide range of currents.
  • High Surge Current Capability: Can withstand transient current surges.
  • SMB Package: Surface-mount package for easy integration into circuit boards.
  • Glass Passivated Junction: Ensures high reliability and stability.

Benefits

  • Stable Voltage Reference: Provides a reliable voltage source for accurate circuit operation.
  • Overvoltage Protection: Protects sensitive components from damage.
  • Easy to Use: Surface-mount package simplifies integration into circuit boards.
  • High Reliability: Glass passivated junction ensures long-term stability.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation and protection.

Additional Details

The SMBJ5348B is available in an SMB (Surface Mount B) package. Key specifications include the Zener voltage (VZ), Zener test current (IZT), reverse leakage current (IR), and power dissipation (PD). The Zener voltage is the voltage at which the diode regulates. The Zener test current is the current at which the Zener voltage is specified. The reverse leakage current is the current that flows through the diode in the reverse direction below the Zener voltage. The power dissipation is the maximum power that the diode can dissipate without damage. The "5348B" indicates a Zener voltage of approximately 11V (check datasheet for exact value as SMBJ5348B covers 11V +/- 5%). It is important to consult the datasheet for specific electrical characteristics, package dimensions, and operating conditions to ensure proper performance and prevent damage to the device. Proper thermal management is crucial for reliable operation, as Zener diodes generate heat during operation. Using the correct series resistor is critical to avoid over-current and device failure.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,195+ $0.0420 $50.1900
2,900+ $0.0345 $100.0500
4,495+ $0.0334 $150.1330
6,175+ $0.0324 $200.0700
7,990+ $0.0313 $250.0870
10,715+ $0.0280 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,750 pieces
MOQ: 1195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess