EN
  • EN
  • DE

SS8050LT1G

Part No SS8050LT1G
Manufacturer Micro Commercial Co
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Win Source Part Number 192818-SS8050LT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS8050LT1G CAD Model

Description

The SS8050LT1G is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Micro Commercial Components (MCC). It is commonly used in a wide range of electronic applications for switching and amplification purposes. This transistor is known for its reliable performance and cost-effectiveness.

Applications:

  • Low-side Switching: Used to switch loads connected to the ground side of a circuit.
  • Amplification Circuits: Employed in small-signal amplifiers for audio or signal processing.
  • General Purpose Switching: Used for turning on and off LEDs, relays, and other small devices.
  • Driver Circuits: Drives larger transistors or loads that require higher current.
  • Oscillator Circuits: Can be incorporated into basic oscillator designs.

Features:

  • Transistor Type: NPN Bipolar Junction Transistor (BJT).
  • Collector Current (Ic): Typically rated for up to 1.5A continuous collector current.
  • Collector-Emitter Voltage (Vceo): Typically rated for 25V.
  • Power Dissipation: Typically rated for 1W.
  • Package Type: SOT-23 package.
  • DC Current Gain (hFE): Typically between 85 and 300, depending on the specific grade.

Benefits:

  • Versatile Usage: Suitable for a broad range of applications.
  • High Collector Current: Capable of handling relatively high current loads.
  • Small Package: The SOT-23 package allows for high-density circuit designs.
  • Cost-Effective: Offers a good balance of performance and price.
  • Easy to Use: Simple to incorporate into various circuit designs.

Additional Details:

The SS8050LT1G typically requires a base resistor to limit the base current and protect the transistor. The value of the base resistor is dependent on the input voltage and the desired collector current. It's important to consult the datasheet for the specific DC Current Gain (hFE) to properly bias the transistor for amplification applications. The SOT-23 package allows for automated assembly and is commonly used in high-volume production. Due to its characteristics, the SS8050LT1G is a robust choice for simple switching and amplification needs in electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2222 $57.7776
20+ $5.9263 $118.5260
31+ $5.7415 $177.9865
42+ $5.5556 $233.3352
54+ $5.3708 $290.0232
72+ $4.8152 $346.6944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess