EN
  • EN
  • DE

SS8550 Y2

Part No SS8550 Y2
Manufacturer Micro Commercial Co
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Win Source Part Number 192820-SS8550 Y2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS8550 Y2 CAD Model

Description

The SS8550 Y2 is a PNP bipolar junction transistor (BJT) manufactured by Micro Commercial Components (MCC). This transistor is widely used in electronic circuits for switching and amplification applications, particularly where a PNP transistor is required. The 'Y2' marking likely refers to a specific gain bin or manufacturing batch.

Applications:

  • High-Side Switching: Used for switching loads on the positive side of a power supply.
  • Amplification: Used in audio amplifiers and signal conditioning circuits.
  • Inverter Circuits: Can be used to create simple logic inverters.
  • General Purpose Switching: Switching applications for LEDs, relays, and other low-power devices.
  • Complementary Circuits: Used with NPN transistors in push-pull configurations.

Features:

  • Transistor Type: PNP Bipolar Junction Transistor (BJT).
  • Collector Current (Ic): Up to -1.5A continuous collector current.
  • Collector-Emitter Voltage (Vceo): -25V.
  • Power Dissipation: 1W.
  • Package Type: SOT-23.
  • DC Current Gain (hFE): Typically between 85 and 300, possibly with 'Y2' denoting a specific gain range.

Benefits:

  • Versatile PNP Transistor: Suitable for many PNP switching and amplification needs.
  • High Current Capability: Can handle relatively high current loads.
  • Small Package Size: The SOT-23 package is ideal for compact designs.
  • Cost-Effective: Offers a good balance between performance and cost.
  • Easy to Implement: Straightforward to integrate into various circuits.

Additional Details:

Like other BJTs, the SS8550 Y2 requires a base resistor to limit the base current. When using this transistor in amplification circuits, the DC bias point should be carefully selected to ensure proper operation and minimize distortion. The SOT-23 package makes it well-suited for automated assembly processes. It’s essential to refer to the datasheet for detailed electrical characteristics, thermal considerations, and application-specific guidance. The SS8550 is often paired with an NPN transistor like the SS8050 in complementary circuits.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7,815+ $0.0064 $50.0160
18,870+ $0.0053 $100.0110
29,415+ $0.0051 $150.0165
40,820+ $0.0049 $200.0180
52,085+ $0.0048 $250.0080
69,770+ $0.0043 $300.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 231,790 pieces
MOQ: 7815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess