EN
  • EN
  • DE

11AA020-I/SN

Part No 11AA020-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K-16K UNI/O® Serial EEPROM Family Data Sheet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1121111-11AA020-I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name 11AA020
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11AA020-I/SN CAD Model

Description

Product Overview: 11AA020-I/SN from Microchip Technology

The 11AA020-I/SN is a member of the Microchip Technology's serial EEPROM family, offering a storage solution that combines reliability, flexibility, and performance in a small package. This device is designed to cater to a wide range of applications, including but not limited to, consumer electronics, industrial devices, and automotive systems where non-volatile memory storage is essential.

Key Features

  • Memory Size: The 11AA020-I/SN provides 2 Kbits (256 x 8) of memory space, making it suitable for storing configuration settings, calibration data, or small application logs.
  • Interface: It utilizes a simple serial I2C interface, ensuring easy integration with most microcontrollers and processors. The I2C interface also allows for low-power consumption and a reduced pin count.
  • Voltage Range: Operating voltage ranges from 1.8V to 5.5V, which allows for compatibility across various logic levels and systems without the need for level shifters.
  • Temperature Range: The device is robust and reliable, with an industrial temperature range of -40°C to +85°C, ensuring stable operation in harsh environments.
  • Write Cycle Time: Fast write cycle times of 5 ms (max) enable quick data updates and minimal system downtime.
  • Endurance: It offers a high endurance of 1 million write cycles, ensuring data integrity and a long operational lifespan.
  • Data Retention: Data retention is rated at over 200 years, providing secure and long-term storage of critical data.
  • Package: The EEPROM comes in a compact 8-pin SOIC (SN) package, suitable for space-constrained applications.

Applications

The versatility of the 11AA020-I/SN makes it an excellent choice for a variety of applications. It is commonly used in:

  • Smart cards and RFID tags
  • Bluetooth and wireless devices
  • Medical devices
  • Industrial automation systems
  • Automotive systems

With its combination of features, the 11AA020-I/SN from Microchip Technology stands out as a reliable EEPROM solution for designers and engineers seeking a non-volatile memory component that offers durability, compatibility, and ease of use.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 955 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess