EN
  • EN
  • DE

27C256-17/J

Part No 27C256-17/J
Manufacturer Microchip Technology
Catalog Memory
Description 256K (32K X 8) CMOS EPROM  /  EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 170 ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Bulk
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Access Time 170 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Base Product Number 27C256
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.32.0061
Other Names 2156-27C256-17/J,MICMIC27C256-17/J
Standard Package 1
Win Source Part Number 1036262-27C256-17/J
Ultra Librarian 3D Model Ultra Librarian 27C256-17/J CAD Model

Description

Microchip Technology 27C256-17/J EPROM

The 27C256-17/J is a high-performance, 256 Kilobit Electrically Programmable Read-Only Memory (EPROM) chip produced by Microchip Technology. This reliable memory module is designed to offer a flexible and durable storage solution for a wide range of applications, including embedded systems, computers, and industrial controllers. With its industry-standard JEDEC pinout, this EPROM is easily integrated into existing hardware designs.

With a storage capacity of 256 kilobits, the 27C256-17/J provides ample space for firmware, boot code, or any data that requires long-term retention without power. The "-17" in the product name indicates a 170 ns access time, making this EPROM suitable for high-speed applications where quick data retrieval is crucial.

Key features of the 27C256-17/J include:

  • Capacity: 256 Kbit (32K x 8) offers significant storage for a variety of use cases.
  • Access Time: Fast read access time of 170 ns enables quick data retrieval, enhancing overall system performance.
  • Programming Voltage: 12.5V programming voltage is standard for EPROM technology, making it compatible with conventional programming equipment.
  • Package: Available in a 28-pin, dual-in-line package (DIP), it is well-suited for through-hole PCB mounting.
  • Single +5V Power Supply: Operates on a single 5-volt power supply, simplifying the power design of the system.
  • CMOS Technology: Utilizes CMOS technology to ensure low power consumption and high noise immunity.
  • Temperature Range: Specified for a wide operating temperature range, making it reliable in various environmental conditions.

For ease of use, the 27C256-17/J can be erased by exposure to strong ultraviolet (UV) light, allowing it to be reprogrammed as needed throughout its lifecycle. This feature is particularly beneficial for prototyping and testing, where code frequently needs to be updated.

Overall, the 27C256-17/J from Microchip Technology is a versatile and dependable choice for designers and engineers looking for a high-quality, non-volatile memory solution that combines speed, capacity, and ease of integration.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess