EN
  • EN
  • DE
  • IT

11AA040-I/P

Part No 11AA040-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K-16K UNI/O® Serial EEPROM Family Data Sheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1121114-11AA040-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 11AA040
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11AA040-I/P CAD Model

Description

Product Overview: 11AA040-I/P EEPROM

The 11AA040-I/P is a 4Kb serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable semiconductor manufacturer, Microchip Technology. This component is designed to provide efficient non-volatile data storage solutions for a wide range of applications. Its small size and low power consumption make it particularly suited for portable and power-sensitive devices.

Key Features

  • Memory Size: The device offers 4 Kbits of memory, organized as 512 x 8-bit, which is ideal for storing configuration settings, calibration data, and small application logs.
  • Interface: It utilizes a simple serial interface for communication, which is compatible with the standard I²C bus protocol, allowing for easy integration into most microcontroller-based systems.
  • Operating Voltage: The 11AA040-I/P operates across a wide voltage range of 1.8V to 5.5V, making it versatile for various logic levels and system power supplies.
  • Write Cycle Time: It features a maximum write cycle time of 5 ms, ensuring quick data writes and efficient performance in real-time applications.
  • Endurance: The EEPROM boasts an impressive endurance with 1 million write cycles per byte, ensuring long-term reliability and data retention for over 100 years.
  • Package: This device is available in a PDIP (Plastic Dual In-line Package) form, referenced with the I/P suffix, which is suitable for through-hole mounting, providing ease of handling and soldering.

Applications

The 11AA040-I/P EEPROM is a versatile component that can be used in a variety of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Smart Cards
  • Internet of Things (IoT) Devices

Microchip Technology's commitment to quality ensures that the 11AA040-I/P EEPROM is a reliable choice for designers and engineers looking to incorporate non-volatile memory into their systems. With its robust feature set, this product stands out as an excellent choice for applications requiring efficient data storage and retrieval.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.8736
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess