EN
  • EN
  • DE

11AA040-I/SN

Part No 11AA040-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K-16K UNI/O® Serial EEPROM Family Data Sheet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1121115-11AA040-I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name 11AA040
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11AA040-I/SN CAD Model

Description

Product Overview: 11AA040-I/SN

The 11AA040-I/SN is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of Microchip's renowned 11AA series, which is designed for applications requiring reliable and durable non-volatile memory storage.

Key Features

  • Memory Size: The device offers 4 Kbits of memory, providing ample space for user data storage.
  • Interface: It uses a standard I2C interface, facilitating easy integration into various systems and ensuring compatibility with a wide range of microcontrollers and processors.
  • Operating Voltage: The 11AA040-I/SN operates within a voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: This EEPROM device is robust and reliable, designed to operate over an industrial temperature range of -40°C to +85°C.
  • Write Cycle Time: It features a maximum write cycle time of 5 ms, ensuring quick data storage and efficient performance.

Applications

The 11AA040-I/SN is suitable for a variety of applications due to its flexibility and reliability. It is commonly used in:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Consumer electronics
  • Data storage modules

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 11AA040-I/SN is no exception. It is designed to meet high standards of data integrity and longevity, with a high write endurance and data retention period. This makes it an excellent choice for critical applications where data must be preserved reliably over long periods.

Product Packaging

The 11AA040-I/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint for space-constrained designs. Its industry-standard packaging allows for easy soldering and handling during the manufacturing process.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess