EN
  • EN
  • DE

M95128-DRDW8TP/K

Part No M95128-DRDW8TP/K
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 128KBIT SPI 8TSSOP / EEPROM Memory IC 128Kbit SPI 20 MHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kbit
Memory Organization 16K x 8
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 4ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number M95128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371445-M95128-DRDW8TP/K
Ultra Librarian 3D Model Ultra Librarian M95128-DRDW8TP/K CAD Model

Description

The M95128-DRDW8TP/K is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer STMicroelectronics. This product is part of the M95 series, which is known for its high-speed data storage and retrieval capabilities, making it an ideal choice for a wide range of applications that require reliable non-volatile memory solutions.

Key Features:

  • Memory Size: The device boasts 128-Kbit of memory, which is sufficient for storing configuration data, calibration data, or small application programs.
  • Data Retention: It offers a long data retention period, typically over 40 years, ensuring the integrity of the data over an extended period without power.
  • Write Cycles: The M95128 is capable of withstanding at least 1 million write cycles, providing robustness and reliability for frequent data updates.
  • Interface: The device supports the SPI (Serial Peripheral Interface) bus, which allows for high-speed serial communication with the host microcontroller.
  • Operating Voltage Range: It operates across a wide voltage range, typically from 1.8V to 5.5V, making it versatile for use in various circuit configurations and applications.
  • Package: The M95128-DRDW8TP/K comes in a TSSOP8 package, which is known for its compact footprint and suitability for space-constrained applications.
  • Temperature Range: The device is designed to operate within an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

The versatility of the M95128-DRDW8TP/K allows it to be used in a myriad of applications, including but not limited to:

  • Industrial automation and control systems
  • Consumer electronics
  • Medical devices
  • Automotive electronics
  • Telecommunication infrastructure

With its robust design, long data retention, and high endurance, the M95128-DRDW8TP/K from STMicroelectronics is a reliable choice for designers looking to incorporate a non-volatile memory component into their systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess