EN
  • EN
  • DE

11AA080-I/MS

Part No 11AA080-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K-16K UNI/O® Serial EEPROM Family Data Sheet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1121116-11AA080-I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 11AA080
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11AA080-I/MS CAD Model

Description

The 11AA080-I/MS is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer, Microchip Technology. This product is a part of the 11AA series, designed to provide efficient non-volatile memory storage solutions for a wide array of electronic applications.

Key Features

  • Memory Size: The 11AA080-I/MS offers 8 Kbits of memory, allowing for sufficient storage space for your firmware, calibration data, or device configuration settings.
  • Interface Type: It features a user-friendly I²C (Inter-Integrated Circuit) serial interface, which simplifies the integration process with microcontrollers and processors, providing a seamless communication channel.
  • Operating Voltage: The device operates within a voltage range of 1.8V to 5.5V, making it versatile for use in both low-power and standard applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 11AA080-I/MS is robust and reliable, ensuring stable performance under varying environmental conditions.
  • Packaging: The EEPROM comes in an 8-lead MSOP (Mini Small Outline Package) that is both space-efficient and suitable for PCBs (Printed Circuit Boards) with limited real estate.

Applications

The 11AA080-I/MS is ideal for a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Medical Devices
  • Smart Cards

Advantages

Choosing the 11AA080-I/MS for your memory storage needs comes with several advantages:

  • Reliability: Microchip Technology's commitment to quality ensures that this EEPROM device provides reliable data retention and endurance.
  • Scalability: The 11AA series offers a range of memory sizes, allowing for scalability and flexibility in design.
  • Support: Microchip Technology provides extensive technical support and documentation, ensuring that integration and troubleshooting are as smooth as possible.

Whether you are developing a new product or upgrading an existing one, the 11AA080-I/MS EEPROM by Microchip Technology is an excellent choice for secure and reliable non-volatile memory storage.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1573 $57.8650
125+ $0.9506 $118.8250
190+ $0.9205 $174.8950
260+ $0.8905 $231.5300
340+ $0.8616 $292.9440
450+ $0.7715 $347.1750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
In Stock: 1,000 pieces Factory Stock: 1,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess