Products specifications

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Intel
Packaging Tray
Number of LABs/CLBs 645
Number of Logic Elements/Cells 10320
Total RAM Bits 423936
Number of I/O 94
Voltage - Supply 1.15V ~ 1.25V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 144-LQFP Exposed Pad
Supplier Device Package 144-EQFP (20x20)
Base Product Number EP3C10
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 973090,544-2424,EP3C10E144C7-ND,-544-2424
Standard Package 60
Win Source Part Number 1323171-EP3C10E144C7
Ultra Librarian 3D Model Ultra Librarian EP3C10E144C7 CAD Model

Description

The EP3C10E144C7 is an FPGA (Field-Programmable Gate Array) from the Cyclone III family by Intel (Altera). These FPGAs are designed for low-cost, low-power applications, offering a balance of performance and efficiency. The 'EP3C10' indicates a device with approximately 10,000 logic elements, 'E' suggests an enhanced feature set and '144' indicates a 144-pin package. The 'C7' denotes the temperature grade and speed grade.

Applications

  • Motor control systems
  • Image processing
  • Embedded vision systems
  • Industrial automation
  • Test and measurement equipment

Features

  • 10,320 logic elements (LEs)
  • 144-pin EQFP package
  • 414,720 total RAM bits
  • 26 embedded multipliers
  • Four PLLs (Phase-Locked Loops) for clock management
  • Multiple general-purpose I/Os (GPIOs)

Benefits

  • Low power consumption: Ideal for battery-powered or energy-sensitive applications.
  • Cost-effective: Provides a good balance of features and price for mid-range applications.
  • Flexibility: Programmable logic allows for customization and adaptation to different requirements.
  • Fast prototyping: Enables rapid development and testing of custom hardware designs.
  • High performance: Provides sufficient processing power for a wide range of applications.

Additional Details

The EP3C10E144C7 FPGA operates on a 1.2V core voltage, which contributes to its low power consumption. The 144-pin EQFP package offers a relatively small footprint, making it suitable for space-constrained applications. The on-chip RAM can be used for data storage, buffering, and processing. The embedded multipliers accelerate signal processing tasks. The PLLs provide flexible clock generation and management, allowing the device to operate at various frequencies. The GPIOs can be configured as inputs, outputs, or bidirectional pins, providing interfaces to external devices and systems. Development for the EP3C10E144C7 is typically done using Intel's Quartus Prime software. This software provides a comprehensive set of tools for design entry, synthesis, place and route, and simulation. The software also includes a library of pre-built IP cores that can be used to accelerate development and reduce design time.

You May Also Be Interested in

Intel
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
ECAD model for 10AX057H3F34I2LG
Intel
Need more? Email Us
ECAD model for EP910DC40-35
Amd
IC FPGA 285 I/O 484FCBGA
Need more? Email Us
ECAD model for XC7K160T-1FB484I
Intel
IC FPGA 492 I/O 724BGA / series Field Programmable Gate Array (FPGA) IC 492 425984 16640 724-BBGA, FCBGA
Need more? Email Us
ECAD model for EP2A15B724C8
Intel
IC FPGA 240 I/O 484UBGA / series Field Programmable Gate Array (FPGA) IC 240 7880704 149500 484-FBGA
Lowest to $531.4812
ECAD model for 5CEFA7U19C6N
Microchip Technology
IC FPGA 115 I/O 208QFP / series Field Programmable Gate Array (FPGA) IC 115 73728 208-BFQFP
Lowest to $1,260.4180
ECAD model for AX500-PQG208M
Intel
IC FPGA 112 I/O 153MBGA
Lowest to $166.3200
ECAD model for 10M08SCM153C8G
Xilinx Inc.
FPGA Virtex-II Family 2M Gates 24192 Cells 750MHz 0.15um/0.12um (CMOS) Technology 1.5V 957-Pin FCBGA
Need more? Email Us
ECAD model for XC2V2000-5BF957C
Xilinx Inc.
Xilinx 560BGA
Need more? Email Us
ECAD model for XCV400-4BGG560I

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention