EN
  • EN
  • DE

P89C51RB2BBD

Part No P89C51RB2BBD
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8-BIT Flash 33 Mhz Microcontroller PQFP44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028437-P89C51RB2BBD
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P89C51RB2BBD CAD Model

Description

The NXP P89C51RB2BBD is a powerful microcontroller that belongs to the P89C51RB2/RC2/RD2 series featuring 80C51 core architecture. This microcontroller is designed to deliver high performance and versatility for a wide range of embedded applications. It operates at a maximum frequency of 40 MHz, providing a quick and efficient response to computational tasks.

Key Features:

  • Memory Capacity: It comes with 64 KB of on-chip flash memory which is both In-System Programmable (ISP) and In-Application Programmable (IAP) for a flexible and convenient firmware update process. This allows developers to update the firmware without needing additional hardware.
  • RAM: The device is equipped with 1024 bytes of data RAM, which is essential for temporary data storage during operation.
  • High-Speed Architecture: The P89C51RB2BBD operates at up to 6 times the standard 80C51 speed at the same clock frequency, thanks to its X2 mode option.
  • Enhanced I/O Capabilities: With 32 programmable I/O lines, this microcontroller offers extensive interface options to connect with peripherals and other devices.
  • PWM Channels: It includes enhanced features like 4 channels of Pulse Width Modulation (PWM) for controlling motors, dimming LEDs, or other applications requiring precise pulse generation.
  • Serial Communication: Equipped with a full-duplex enhanced UART, the P89C51RB2BBD supports serial communication, which is essential for data exchange with other microcontrollers or computers.
  • Power Management: The device features Power-down and Idle modes, which help in reducing power consumption and extending the life of battery-operated devices.

Applications:

The versatility of the NXP P89C51RB2BBD makes it suitable for a variety of applications, including industrial control systems, home appliances, automotive electronics, and communication systems. Its robust architecture and enhanced feature set enable developers to create sophisticated and reliable products.

Whether you are designing a complex control system or a simple automation task, the NXP P89C51RB2BBD provides a cost-effective and high-performance solution that can meet the demands of your project.

You May Also Be Interested in

Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Yageo
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess