EN
  • EN
  • DE

11AA080T-I/TT

Part No 11AA080T-I/TT
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT 100KHZ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Max Frequency 100kHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 115475-11AA080T-I/TT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 11AA080T-I/TT CAD Model

Description

Product Overview: 11AA080T-I/TT - Microchip Technology

The 11AA080T-I/TT is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the reputable Microchip Technology. Designed for optimal efficiency and reliability, this product offers a convenient and flexible data storage solution for a wide range of applications.

Key Features

  • Memory Size: The device comes with 8 Kbits of memory, providing sufficient space for your configuration data or application parameters.
  • Interface: Utilizing the I2C (Inter-Integrated Circuit) interface, it ensures simple and efficient two-wire serial communication with microcontrollers and other devices in your system.
  • Operating Voltage: It operates within a voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 11AA080T-I/TT is robust and reliable even in harsh environmental conditions.
  • Write Cycle Time: It boasts a maximum write cycle time of 5 ms, ensuring quick data storage and minimal delay in operations.
  • Endurance: The EEPROM is rated for 1 million write cycles, indicating a long lifespan and reliability for repeated data storage tasks.
  • Data Retention: It offers a data retention period of over 200 years, providing a stable and long-term storage solution.

Applications

The 11AA080T-I/TT is an excellent choice for a variety of applications, including:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Smart cards
  • Internet of Things (IoT) devices

Package and Quality

This EEPROM device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, identified by the package code "TT". It is RoHS compliant, ensuring adherence to environmental standards and regulations.

In summary, the 11AA080T-I/TT from Microchip Technology is a high-performance EEPROM, delivering reliable data storage capabilities with the convenience of I2C serial interfacing. Its robust design and extensive feature set make it an ideal choice for designers looking for a non-volatile memory solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
National Semiconductor (TI)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess