EN
  • EN
  • DE

11AA160-I/SN

Part No 11AA160-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K-16K UNI/O® Serial EEPROM Family Data Sheet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1121119-11AA160-I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 11AA160
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin China ,Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11AA160-I/SN CAD Model

Description

The 11AA160-I/SN is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular product is part of Microchip's 11AA series of serial EEPROMs, which are known for their high reliability, low power consumption, and small form factor, making them ideal for a wide range of applications.

Key Features

  • Memory Size: The 11AA160-I/SN comes with 16 Kbits of memory, which is sufficient for storing configuration settings, device parameters, and small application data.
  • Interface: This device utilizes a versatile I2C (Inter-Integrated Circuit) interface, which allows for easy integration into most microcontroller-based systems with minimal pin count and straightforward communication protocols.
  • Operating Voltage: It supports a wide range of operating voltages from 1.8V to 5.5V, providing flexibility in various power environments and compatibility with both 3.3V and 5V systems.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures that the device can operate reliably in harsh environments and under extreme conditions.
  • Package: Housed in an 8-pin SOIC (Small Outline Integrated Circuit) package, the 11AA160-I/SN is designed for easy PCB (Printed Circuit Board) mounting and is suitable for compact designs.

Applications

The 11AA160-I/SN is a versatile memory component that can be used in a variety of electronic applications. Its robust design and ease of integration make it particularly well-suited for:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Systems
  • Medical Devices
  • Smart Cards
  • Networking Equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 11AA160-I/SN is no exception. The EEPROM device is manufactured with the highest standards, ensuring reliable data retention and endurance over its lifespan, which is crucial for applications where data integrity is paramount.

You May Also Be Interested in

Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5334 $58.6740
265+ $0.4377 $115.9905
410+ $0.4240 $173.8400
565+ $0.4104 $231.8760
730+ $0.3966 $289.5180
975+ $0.3557 $346.8075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess