EN
  • EN
  • DE

12F508I/SN

Part No 12F508I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 768B (512 x 12)
Program Memory Type FLASH
Data RAM Size 25 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 197286-12F508I/SN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 12F508I/SN CAD Model

Description

The 12F508I/SN is a high-performance, low-power microcontroller from Microchip Technology. It is part of Microchip's renowned PIC series, offering a blend of affordability and efficiency for a wide range of embedded applications. This microcontroller is an ideal solution for designers looking for a compact yet powerful component for their electronics projects.

Key Features

  • Integrated 8-bit CPU: At the heart of the 12F508I/SN is a precision-engineered 8-bit CPU, designed to execute instructions efficiently, which is perfect for handling simple to moderate control tasks.
  • Program Memory: It comes with 768 words of flash memory, providing ample space for application code, which can be updated in-circuit for maximum flexibility.
  • RAM and EEPROM: The device includes 25 bytes of RAM for data processing and 64 bytes of EEPROM for non-volatile storage, ensuring that critical data is preserved between power cycles.
  • I/O Pins: Equipped with 6 general-purpose I/O pins, the 12F508I/SN allows for versatile interfacing with other components of an embedded system, such as sensors, actuators, and communication modules.
  • Internal Oscillator: The built-in 4 MHz internal oscillator eliminates the need for an external clock source, which reduces the overall hardware footprint and cost.
  • Low Power Consumption: With its power-saving features, including a wide operating voltage range of 2.0V to 5.5V, this microcontroller is optimized for battery-powered and portable applications.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, making it robust and reliable for use in harsh environments.

Applications

The versatility of the 12F508I/SN makes it suitable for a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Home Automation
  • Personal Health Devices

Package and Availability

The 12F508I/SN is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. As a product of Microchip Technology, it is backed by the company's commitment to quality and supported by their extensive technical resources.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2455 $66.2275
11+ $10.8686 $119.5546
17+ $10.5290 $178.9930
23+ $10.1894 $234.3562
30+ $9.8498 $295.4940
40+ $8.8311 $353.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess