Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 6.4 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 200 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 3 V
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 717151-1N4565A
Ultra Librarian 3D Model Ultra Librarian 1N4565A CAD Model

Description

The 1N4565A, a high-precision voltage reference diode from Microchip Technology, is a key component for designers looking for reliability and stability in their electronic circuits. This Zener diode is specifically crafted to deliver a well-regulated voltage, which makes it an ideal choice for precision applications.

Key Features:

  • Stable Voltage Reference: The 1N4565A provides a stable voltage reference, which is crucial for sensitive electronic applications where voltage accuracy is paramount.
  • Tight Tolerance: This product boasts a tight tolerance level, ensuring minimal deviation in voltage reference, which is essential for high-precision tasks.
  • Low Dynamic Impedance: The dynamic impedance of the diode is kept low to ensure that the voltage reference remains stable even with changes in the current.
  • Wide Operating Current Range: It operates over a broad current range, providing flexibility and making it suitable for a diverse array of applications.
  • High-Temperature Operation: The 1N4565A is designed to withstand high temperatures, maintaining its performance even under challenging conditions.

Applications:

The versatility of the 1N4565A makes it an excellent choice for a variety of applications, including:

  • Voltage regulation modules
  • Precision power supplies
  • Analog-to-Digital converters
  • Digital-to-Analog converters
  • Instrumentation
  • Calibration systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the 1N4565A is no exception. Each diode is rigorously tested to ensure it meets the high standards expected by industry professionals. With the 1N4565A, you can expect consistent performance and longevity, providing peace of mind for your critical applications.

For detailed specifications, datasheets, and ordering information, please visit the Microchip Technology official website or contact their customer support team.

You May Also Be Interested in

Vishay
DIODE ZENER 10V 500MW SOD123
Need more? Email Us
ECAD model for MMSZ5240B-HE3-08
Microchip Technology
DIODE ZENER 43V 5W AXIAL
Need more? Email Us
ECAD model for JANTX1N4973
Vishay
DIODE ZENER 12V 500MW DO219AC
Need more? Email Us
ECAD model for PLZ12B-G3/H
Rohm Semiconductor
DIODE ZENER 4.3V 500MW TUMD2M
Lowest to $0.2729
ECAD model for TFZVTR4.3B
Comchip Technology
DIODE ZENER 56V 5W DO214AB
Need more? Email Us
ECAD model for ACZRC5370B-G
Nexperia USA Inc.
DIODE ZENER 10V 320MW SOD323
Need more? Email Us
ECAD model for PZU10BA,115
Nexperia USA Inc.
DIODE ZENER 36.05V 500MW ALF2
Need more? Email Us
ECAD model for NZX36B,133
Rohm Semiconductor
DIODE ZENER 120V 1W PMDU
Need more? Email Us
ECAD model for KDZLVTFTR120
Microchip Technology
DIODE ZENER 18V 500MW DO213AB
Need more? Email Us
ECAD model for CDLL4112

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention