EN
  • EN
  • DE

1N4575A-1

Part No 1N4575A-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description ZENER DIODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 6.4 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 50 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 3 V
Temperature Range - Operating -65°C ~ 175°C (TA)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 717152-1N4575A-1
Ultra Librarian 3D Model Ultra Librarian 1N4575A-1 CAD Model

Description

The 1N4575A-1 is a precision-engineered voltage reference diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of semiconductor components, known for their reliability and performance in various applications.

Key Features

  • Stable Performance: The 1N4575A-1 offers a stable and precise reference voltage, making it an ideal choice for high-accuracy applications.
  • Temperature Coefficient: It features a low dynamic impedance and a low temperature coefficient, ensuring consistent performance over a wide range of operating temperatures.
  • High Reliability: With its robust construction, the 1N4575A-1 is designed for long-term reliability, suitable for mission-critical systems where component failure is not an option.
  • Voltage Range: This voltage reference diode provides a broad range of reference voltages, catering to a variety of design requirements.

Applications

The 1N4575A-1 is versatile and can be used in a wide array of electronic circuits and systems, including:

  • Power supply regulators
  • Precision voltage references in analog-to-digital converters (ADCs)
  • Reference source in calibration equipment
  • Automotive electronics where precision is crucial

Quality Assurance

Microchip Technology is committed to delivering high-quality products. The 1N4575A-1 undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

Product Support and Availability

Microchip Technology provides comprehensive technical support for the 1N4575A-1, including datasheets, application notes, and design guides. Customers can also benefit from Microchip's customer service and global distribution network for easy procurement and timely delivery of products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess