Products specifications

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 3.3 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 28 Ohms
Current - Reverse Leakage @ Vr 25 µA @ 950 mV
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539170-1N5226
Ultra Librarian 3D Model Ultra Librarian 1N5226 CAD Model

Description

Product Overview: 1N5226 Zener Diode from Microchip Technology

The 1N5226 is a reliable Zener diode produced by Microchip Technology, designed to offer excellent voltage regulation with a nominal Zener voltage of 3.6 volts. This component is a staple in electronic circuits where precision voltage clamping or reference voltages are required. The 1N5226 comes in a DO-35 package, which is a small and durable glass package suitable for through-hole mounting, making it a versatile choice for various electronic applications.

Key Features

  • Zener Voltage: The 1N5226 provides a precise Zener voltage of 3.6V, which is ideal for voltage regulation in a wide range of circuits.
  • Power Dissipation: It has a power dissipation rating of 500 milliwatts, ensuring reliable operation under standard conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for predictable performance in your circuits.
  • Operating Temperature: This diode can operate efficiently across a wide temperature range, typically from -65°C to 175°C, making it suitable for various environments.
  • Package Type: Packaged in the industry-standard DO-35, the 1N5226 is easy to install and handle in different types of electronic equipment.

Applications

The 1N5226 Zener diode is used in a multitude of applications, including:

  • Voltage regulation in power supplies
  • Surge suppression in electronic circuits
  • Waveform shaping
  • Switching operations
  • Reference elements in precision circuits

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N5226 Zener diode is no exception. It is manufactured to high standards to ensure consistent performance and reliability. Whether you are designing consumer electronics, industrial control systems, or automotive applications, the 1N5226 is a dependable choice for maintaining stable voltage levels within your electronic designs.

By incorporating the 1N5226 into your projects, you can trust in the stability and precision that Microchip Technology brings to the table, ensuring your applications run smoothly and efficiently.

You May Also Be Interested in

Panjit
SOT-23, ZENER
Lowest to $0.0666
ECAD model for BZX84C18-AU_R1_000A1
Vishay
DIODE ZENER 33V 500MW MICROMELF
Lowest to $0.0498
ECAD model for BZM55B33-TR
Vishay
DIODE ZENER 20V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84B20-G3-08
Nexperia USA Inc.
DIODE ZENER 33V 590MW SOD123
Lowest to $0.0175
ECAD model for BZT52-B33X
Vishay
DIODE ZENER 7.5V 200MW SOD323
Lowest to $0.0584
ECAD model for BZX384B7V5-E3-08
Diodes Incorporated
DIODE ZENER 26.29V 500MW SOD323F
Lowest to $0.0287
ECAD model for DDZ27CSF-7
Vishay
DIODE ZENER 20V 300MW SOT23-3
Lowest to $0.8783
ECAD model for BZX84B20-HE3-18
Rohm Semiconductor
DIODE ZENER 5.1V 250MW SSD3
Lowest to $0.0299
ECAD model for BZX84C5V1LFHT116
Diodes Incorporated
DIODE ZENER 24V 500MW SOD123
Need more? Email Us
ECAD model for BZT52C24-13

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8654 $59.3270
11+ $9.7357 $107.0927
16+ $9.4315 $150.9040
22+ $9.1273 $200.8006
29+ $8.8230 $255.8670
38+ $7.9103 $300.5914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention