EN
  • EN
  • DE

TAS5731MPHP

Part No TAS5731MPHP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 69.6W 48HTQFP / Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Package Tray
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 69.6W x 1 @ 4Ohm, 37.2W x 2 @ 8Ohm
Voltage - Supply 3V ~ 3.6V
Features Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TA)
Supplier Device Package 48-HTQFP (7x7)
Package / Case 48-PowerTQFP
Base Product Number TAS5731
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-37131-2-ND,296-37131-2INACTIVE,296-37131-1-ND,296-37131-6,296-37131-6-ND,296-37131-1,296-37131-6INACTIVE,296-37131,296-37131-2
Standard Package 250
Win Source Part Number 1006891-TAS5731MPHP
Ultra Librarian 3D Model Ultra Librarian TAS5731MPHP CAD Model

Description

Product Overview: TAS5731MPHP from Texas Instruments

The TAS5731MPHP is a sophisticated audio solution designed by the renowned semiconductor company, Texas Instruments (TI). This integrated circuit is part of TI's extensive range of audio amplifiers and is specifically tailored for efficient audio amplification in a variety of consumer electronics applications.

Key Features

  • Class-D Amplifier: The TAS5731MPHP operates as a high-performance Class-D amplifier, ensuring low power dissipation and heat generation while delivering high-quality sound output.
  • Output Power: It offers an impressive output power capability, making it suitable for driving stereo speakers in home theater systems, desktop audio setups, and other multimedia applications.
  • Audio Processing: Integrated on-chip audio processing features include volume control, dynamic range compression, and an equalizer, which provide enhanced sound customization and listening experiences.
  • I²S Digital Audio Interface: The device supports the I²S (Inter-IC Sound) digital audio interface, facilitating the seamless transfer of audio data between ICs in digital audio systems.
  • Multiple Switching Rates: It supports various switching rates, allowing designers to optimize the system's performance based on the specific requirements of their application.
  • Thermal and Overcurrent Protection: The TAS5731MPHP includes built-in protection features that safeguard the IC against thermal overload and overcurrent conditions, enhancing the reliability and longevity of the end product.

Applications

The TAS5731MPHP is ideal for a broad range of audio applications, including:

  • Home theater systems and soundbars
  • Wireless speakers and docking stations
  • TV audio systems
  • Aftermarket automotive audio systems

Conclusion

With its combination of audio processing capabilities, robust power output, and digital connectivity, the TAS5731MPHP from Texas Instruments stands out as an excellent choice for designers looking to create high-quality audio systems. Its integrated features and protective measures ensure that it not only meets the demands of modern audio applications but does so with efficiency and reliability.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4486 $54.4860
23+ $4.4706 $102.8238
35+ $4.3309 $151.5815
48+ $4.1912 $201.1776
62+ $4.0515 $251.1930
83+ $3.6324 $301.4892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess