Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series -
Package Bulk
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 7.78V
Voltage - Breakdown (Min) 8.65V
Voltage - Clamping (Max) @ Ipp 13.4V
Current - Peak Pulse (10/1000µs) 112A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency -
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N5632
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1377371-1N5632A
Ultra Librarian 3D Model Ultra Librarian 1N5632A CAD Model

Description

Product Overview: 1N5632A - Microchip Technology

The 1N5632A from Microchip Technology is a robust and reliable transient voltage suppression (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transients. This component is a crucial safeguard for circuits where transient voltage could potentially cause irreparable damage to microcontrollers, transistors, and other critical components.

Key Features

  • Voltage Range: This TVS diode offers a standoff voltage that ensures protection for a wide range of applications, making it a versatile choice for various electronic designs.
  • High Surge Capability: With its ability to handle high surge events, the 1N5632A is an excellent choice for environments where electrical surges are common, providing reliable performance and peace of mind.
  • Fast Response Time: The diode's rapid response to transient overvoltages ensures that sensitive components are shielded from damage quickly, preserving the integrity and longevity of the electronic system.
  • Hermetically Sealed: The hermetic sealing of the diode prevents moisture and other contaminants from affecting its performance, which is particularly beneficial in harsh or outdoor environments.
  • DO-13 Metal Package: Encased in a durable DO-13 metal package, the 1N5632A is built to withstand mechanical stress and is suitable for high-reliability applications where physical robustness is as important as electrical performance.

Applications

The 1N5632A from Microchip Technology finds its place in a multitude of applications, including but not limited to:

  • Industrial systems
  • Communication equipment
  • Power supply protection
  • Aerospace and defense applications
  • Automotive electronics

Whether it's to protect against lightning-induced surges, electrical load dumps, or the switching of inductive loads, the 1N5632A provides a shield against high-voltage transients, ensuring the safety and reliability of electronic components. Its robust design and versatile protection capabilities make it an essential component in any circuit facing potential voltage threats.

For more detailed specifications and application notes, please refer to the official Microchip Technology datasheets and product documentation.

You May Also Be Interested in

ON Semiconductor
40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12.8V 21.2V SOT23-3
Lowest to $0.0401
ECAD model for MMBZ15VDLT1
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 11V 18.2V P600
Lowest to $0.6096
ECAD model for 5KP11CA
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 3.3V 6V SOT143-4
Lowest to $0.9980
ECAD model for 8240136
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 17.1V 27.7V SMC
Lowest to $1.0264
ECAD model for 1.5SMC20AT3
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 24V 38.9V SMC
Lowest to $0.3816
ECAD model for 1SMC24AT3
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SOT23-5
Lowest to $0.2533
ECAD model for SP0504BAHT
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 33V 53.3V SMC
Lowest to $0.2955
ECAD model for 1SMC33AT3
Littelfuse Inc.
TVS DIODE 64.1VWM 103V DO204AC
Need more? Email Us
ECAD model for TP6KE75CA
STMicroelectronics
3-line low capacitance protection for high speed USB | TVS DIODE 3V 4FLIPCHIP
Lowest to $0.4685
ECAD model for USBULC6-3F3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention