Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 16 Weeks
Features 223V Clamp 6.7A Ipp Tvs Diode Through Hole DO-13
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package DO-13
Case / Package DO-13
Family Name 1N6067
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905740-1N6067
Ultra Librarian 3D Model Ultra Librarian 1N6067 CAD Model

Description

Product Overview: 1N6067 from Microchip Technology

The 1N6067 is a robust and reliable silicon controlled rectifier (SCR) designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This SCR is a semiconductor device that is widely used in power control and switching applications. It is known for its high surge capabilities and durability, making it an ideal choice for industrial, automotive, and consumer markets that require efficient and stable power control.

Key Features

  • High Surge Current: The 1N6067 is capable of withstanding significant surge currents, ensuring reliability in applications that experience short-duration overloads.
  • Repetitive Peak Off-State Voltage: It has a repetitive peak off-state voltage (Vdrm) that allows it to block high voltages in the off state without triggering.
  • Gate Trigger Current: The device features a low gate trigger current (Igt), which makes it easier to trigger and switch.
  • Thermal Stability: Designed to operate within a wide temperature range, the 1N6067 maintains its performance under varying environmental conditions.

Applications

The 1N6067 SCR is versatile and can be used in a variety of applications. Some common uses include:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Power supplies
  • Lighting dimmers

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The 1N6067 is subjected to rigorous testing and quality control measures to ensure its performance and longevity. This SCR is built to meet or exceed industry standards for reliability and functionality.

Support and Documentation

Microchip Technology provides comprehensive support and documentation for the 1N6067, including datasheets, application notes, and technical support resources. Customers can easily access all necessary information to integrate this SCR into their designs seamlessly.

Whether you're designing a new power control system or upgrading an existing one, the 1N6067 from Microchip Technology offers the performance and reliability you need to ensure your project's success.

You May Also Be Interested in

Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0370
ECAD model for SMAJ45CA/TR13

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention