Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series 24AA025E64
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808893-24AA025E64T-E/SN
Ultra Librarian 3D Model Ultra Librarian 24AA025E64T-E/SN CAD Model

Description

Microchip Technology 24AA025E64T-E/SN Serial EEPROM

The 24AA025E64T-E/SN from Microchip Technology is a high-quality, low-power Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that is ideal for a wide range of applications requiring reliable non-volatile memory storage. With a capacity of 2 Kbit (256 x 8), it provides ample space for storing device configurations, calibration data, or small application parameters.

This particular EEPROM operates in the standard I²C bus, which allows for easy integration into most microcontroller-based systems. The I²C interface supports a clock frequency of 400 kHz, ensuring fast data transfer rates for applications that demand quick access to stored information.

One of the key features of the 24AA025E64T-E/SN is its unique, pre-programmed 64-bit MAC address. This address is a globally unique identifier that can be used in networked devices, such as those connected to Ethernet or Wi-Fi, eliminating the need for the end-user to procure and program their own MAC addresses. This feature significantly simplifies the manufacturing and deployment process of networked devices.

Designed with a focus on reliability, the EEPROM is capable of withstanding over one million write cycles and has a data retention period of over 100 years. This durability ensures that data remains safe and uncorrupted over the device's lifetime. Furthermore, the device operates across a wide voltage range of 1.7V to 5.5V, making it versatile for various power supply conditions.

The 24AA025E64T-E/SN comes in an 8-pin SOIC (SN) package, which is widely used and easy to solder onto a PCB. It is also available in other standard packages, providing flexibility for different hardware designs.

Whether you're developing consumer electronics, industrial control systems, or Internet of Things (IoT) devices, the Microchip 24AA025E64T-E/SN EEPROM offers a reliable and practical solution for your non-volatile memory needs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for ST25164M1TR
Toshiba Semiconductor and Storage
Lowest to $0.5485
ECAD model for TC9WMC1FK
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Need more? Email Us
ECAD model for 24LC02BHT-I/LT
STMicroelectronics
Need more? Email Us
ECAD model for ST93C46CM3
Microchip Technology
SERIAL EEPROM, 1MBIT, 1MHZ, DIP-8; EEPROM Memory Configuration: 128K x 8bit; Memory Case Style: DIP; No. of Pins:...
Lowest to $11.8615
ECAD model for AT24C1024-10PU-2.7
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Lowest to $5.4053
ECAD model for M24LR64-RDW6T/2
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DIP / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-PDIP
Lowest to $5.4367
ECAD model for 25LC1024-E/P
Microchip Technology
EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK
Need more? Email Us
ECAD model for AT28C040-20FM/883
STMicroelectronics
Need more? Email Us
ECAD model for ST95020M6TR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention