EN
  • EN
  • DE

MXT1716EEGVU

Part No MXT1716EEGVU
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081336-MXT1716EEGVU
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MXT1716EEGVU CAD Model

Description

The MXT1716EEGVU is a state-of-the-art touchscreen controller developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative product is part of Microchip's maXTouch® series, which is renowned for its exceptional performance and reliability in a wide range of applications.

Key Features

  • Advanced Touch Sensing: The MXT1716EEGVU is designed to support high-resolution touchscreens with superior touch detection and processing capabilities. It can accurately register multiple touch points simultaneously, providing a seamless user experience for interactive applications.
  • Robust Noise Immunity: With built-in noise suppression technologies, this controller ensures reliable operation in environments with high electromagnetic interference (EMI), making it ideal for industrial and automotive applications.
  • Power Efficiency: The device's low-power architecture minimizes energy consumption, which is critical for battery-powered devices such as smartphones, tablets, and other portable electronics.
  • Customizable Firmware: Users can tailor the controller's firmware to meet specific application requirements, offering flexibility and control over the touch interface's functionality and performance.

Technical Specifications

  • Communication Interface: I2C, SPI
  • Operating Voltage: 1.65V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package: VFBGA

The MXT1716EEGVU is engineered to deliver high-quality touch sensing for screens of various sizes, ensuring that users have access to a responsive and intuitive touch interface. It is commonly used in consumer electronics, automotive infotainment systems, and industrial control panels, among other applications.

With Microchip's commitment to quality, the MXT1716EEGVU is manufactured to meet the highest industry standards, providing designers and manufacturers with a reliable solution for their touch interface needs. Whether it's for a new product design or upgrading an existing system, the MXT1716EEGVU offers the perfect blend of performance, power efficiency, and adaptability.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess