EN
  • EN
  • DE

N82S123AN

Part No N82S123AN
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008776-N82S123AN
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N82S123AN CAD Model

Description

The NXP N82S123AN is a high-performance, programmable monolithic digital device, commonly referred to as a Programmable Read-Only Memory (PROM). It is designed to offer a flexible and reliable solution for storing permanent data in a wide range of digital applications. The N82S123AN is part of NXP's renowned series of integrated circuits that are known for their quality and durability.

Key Features

  • Memory Size: The N82S123AN comes with a 32 x 8-bit organization, offering a total of 256 bits of storage capacity. This size is suitable for applications requiring small but crucial amounts of data storage, such as device configuration or calibration tables.
  • Programming: The device can be easily programmed using a standard PROM programmer, allowing for quick and efficient customization of data according to specific application needs.
  • Power Consumption: Designed with power efficiency in mind, the N82S123AN operates with a typical power supply voltage of 5V, ensuring low power consumption during both active and standby modes.
  • Package: It is available in a standard 16-pin dual in-line package (DIP), which is widely used and easy to handle in various circuit board layouts.
  • Speed: The N82S123AN provides fast access times, which is critical for applications where rapid data retrieval is essential.

Applications

The versatility of the N82S123AN makes it suitable for a broad spectrum of applications across different industries. It is commonly used in:

  • Microprocessor systems for device configuration
  • Automotive electronics for storing calibration data
  • Industrial control systems as part of the logic control process
  • Consumer electronics for configuration and feature settings

Reliability and Quality

NXP Semiconductors is committed to delivering high-quality products, and the N82S123AN is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for reliability and performance. With its robust design and NXP's reputation for excellence, the N82S123AN is a trusted choice for designers and engineers looking for a dependable PROM solution.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess