EN
  • EN
  • DE

W9145L-1

Part No W9145L-1
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005573-W9145L-1
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W9145L-1 CAD Model

Description

The W9145L-1 is a Tone/Pulse Dialer with Redial function from Winbond Electronics Corp. It is designed for use in telephone sets and other telecommunication devices.

Applications:

  • Corded Telephones: Used as the primary dialer IC in corded telephone sets.
  • Cordless Telephones: Integrated into cordless telephone base stations and handsets.
  • Telephone Answering Machines: Employed in telephone answering machines for dialing and call management.
  • Security Systems: Utilized in security systems for dialing emergency numbers.
  • Telecommunication Devices: Found in various telecommunication devices requiring tone and pulse dialing functionality.

Features:

  • Tone/Pulse Dialing: Supports both tone (DTMF) and pulse dialing modes.
  • Redial Function: Allows for automatic redialing of the last dialed number.
  • Pause Insertion: Enables insertion of pauses in the dialed sequence.
  • Flash Function: Provides a flash function for call waiting and other services.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits:

  • Versatile Dialing Options: Supports both tone and pulse dialing for compatibility with various telephone systems.
  • Convenient Redial Function: Simplifies redialing frequently called numbers.
  • Enhanced Call Management: Provides features like pause insertion and flash for improved call management.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Simplified System Design: Facilitates easy integration into telephone systems.

The W9145L-1 operates with a supply voltage range of typically 3V to 5V. It includes features like mute control and keypad interface. The “-1” suffix may refer to specific configuration settings or a minor revision. It's a reliable and cost-effective solution for implementing dialing functions in telephone and telecommunication applications.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess