EN
  • EN
  • DE

MR752RLG

Part No MR752RLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GP 200V 6A MICRODE BUTTON / Diode Standard 200 V 6A Through Hole Microde Button
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 900 mV @ 6 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 25 µA @ 200 V
Mounting Type Through Hole
Package / Case Button, Axial
Supplier Device Package Microde Button
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number MR75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names MR752RLGOS,MR752RLGOS-ND,MR752RLGOSCT,MR752RLGOSTR
Standard Package 800
Win Source Part Number 1008764-MR752RLG
Ultra Librarian 3D Model Ultra Librarian MR752RLG CAD Model

Description

The MR752RLG from ON Semiconductor is a robust high power standard diode, designed to offer efficient and reliable performance for a wide range of applications. This diode is a popular choice among engineers and designers due to its high surge capability, low forward voltage drop, and its ability to withstand rigorous environments.

Key Features

  • High Surge Capacity: With its exceptional ability to handle surge currents without damage, the MR752RLG is particularly well-suited for applications that experience occasional over-current conditions.
  • Low Forward Voltage Drop: The diode's low forward voltage drop ensures minimal power loss, which translates to improved energy efficiency in the circuits where it's used.
  • High Reliability: ON Semiconductor's reputation for quality is reflected in this diode's construction, which promises a long operational life and consistent performance.
  • Versatile Operating Conditions: The MR752RLG can operate under a wide temperature range, making it suitable for challenging thermal environments.
  • Lead-Free and RoHS Compliant: This diode is manufactured with the environment in mind, adhering to the latest standards for restriction of hazardous substances.

Applications

The MR752RLG is ideal for use in a variety of applications, including but not limited to:

  • Power supply rectification
  • Freewheeling diodes in motor control circuits
  • Polarity protection devices
  • High-reliability consumer electronics
  • Industrial and automotive applications

Technical Specifications

  • Package: Axial Lead-2 (Axial)
  • Maximum Repetitive Reverse Voltage (Vrrm): 200V
  • Maximum RMS Voltage (Vrms): 140V
  • Maximum DC Blocking Voltage (Vdc): 200V
  • Average Forward Rectified Current (Io): 6A
  • Operating Junction Temperature Range: -65°C to +175°C

In summary, the MR752RLG from ON Semiconductor is a high-power, high-reliability diode that delivers exceptional performance for demanding applications. Its combination of surge capacity, efficiency, and environmental compliance makes it a solid choice for your power management and protection needs.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6833 $58.0805
210+ $0.5608 $117.7680
320+ $0.5432 $173.8240
440+ $0.5257 $231.3080
570+ $0.5082 $289.6740
765+ $0.4555 $348.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess