EN
  • EN
  • DE

24AA08-I/P

Part No 24AA08-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT 400KHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (256 x 8 x 4)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 075133-24AA08-I/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA08-I/P CAD Model

Description

Product Overview: 24AA08-I/P from Microchip Technology

The 24AA08-I/P is an 8-Kbit Electrically Erasable PROM (EEPROM) with a voltage range of 1.7V to 5.5V, designed and manufactured by Microchip Technology. This high-quality memory device is packaged in a standard 8-pin PDIP (Plastic Dual In-line Package), making it suitable for a wide range of applications in various electronic devices. The 24AA08-I/P is part of Microchip's extensive EEPROM product line, known for its reliability and ease of use.

Key Features

  • Memory Size: The device offers 8 Kbits of memory, organized as four blocks of 256 x 8-bit memory, providing ample space for data storage requirements in small to medium-sized applications.
  • Interface: The 24AA08-I/P employs a user-friendly I²C (Inter-Integrated Circuit) serial interface, facilitating simple integration into most microcontroller-based systems.
  • Operating Voltage: With a broad operating voltage range of 1.7V to 5.5V, the EEPROM can function efficiently in both low and standard voltage applications, offering flexibility for designers.
  • Write Protect: A hardware write-protect feature is available, which prevents accidental data overwrites and ensures data integrity.
  • Write Cycles: The EEPROM is capable of 1 million write cycles per byte, and a data retention period of over 200 years, ensuring long-term reliability of the stored data.
  • Temperature Range: It operates within the industrial temperature range of -40°C to +85°C, making it robust enough for demanding environments.
  • Lead-Free: The 24AA08-I/P is a lead-free device, making it compliant with current RoHS (Restriction of Hazardous Substances) regulations.

Applications

The versatility of the 24AA08-I/P makes it an ideal choice for a variety of applications, such as:

  • Device configuration and calibration data storage
  • Consumer electronics settings
  • Automotive systems
  • Industrial and medical equipment
  • Portable devices where low-power consumption is critical

Microchip Technology's 24AA08-I/P EEPROM provides a reliable and cost-effective solution for designers looking to incorporate non-volatile memory into their systems. Its ease of integration, coupled with Microchip's reputation for quality, makes it a go-to choice for engineers and developers across various industries.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.7452 $80.2356
6+ $21.9450 $131.6700
9+ $21.2589 $191.3301
12+ $20.5729 $246.8748
15+ $19.8879 $298.3185
20+ $17.8297 $356.5940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess