EN
  • EN
  • DE

24AA16-I/ST

Part No 24AA16-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT 400KHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 125571-24AA16-I/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA16-I/ST CAD Model

Description

Product Overview: 24AA16-I/ST EEPROM

The 24AA16-I/ST from Microchip Technology is a serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides robust storage solutions for a wide array of applications. This EEPROM is designed with a focus on reliability, data security, and ease of integration into various electronic systems.

Key Features

  • Memory Size: The device offers a 16-Kbit (2 Kbyte) memory capacity, which is organized as eight blocks of 256 x 8-bit each. This ample size makes it suitable for storing configuration data, calibration constants, and non-volatile application parameters.
  • Interface: Communication with the 24AA16-I/ST is facilitated through a fast I2C-compatible (2-wire) serial interface, which supports a bus speed of 400 kHz, enabling quick data access and programming.
  • Voltage Range: It operates across a wide voltage range of 1.7V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: This device is designed to perform reliably in extreme conditions, with an industrial temperature range of -40°C to +85°C.
  • Write Protect: A write-protect feature is incorporated to prevent inadvertent writes to the memory, ensuring the integrity of the stored data.
  • Packaging: The 24AA16-I/ST comes in a surface-mount, 8-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications.

Applications

The 24AA16-I/ST is ideal for a variety of applications where reliable and durable non-volatile memory storage is essential. It is commonly used in:

  • Industrial and automotive electronics
  • Consumer electronics
  • Smart cards and identification systems
  • Medical devices
  • Networking and telecommunications equipment

Quality and Support

Microchip Technology is known for its commitment to quality, and the 24AA16-I/ST is no exception. Customers can expect robust performance and dependability from this EEPROM. Additionally, Microchip provides comprehensive technical support and documentation, ensuring that integrating the 24AA16-I/ST into your design is as seamless as possible.

Whether you're developing a sophisticated industrial control system or a compact consumer gadget, the 24AA16-I/ST offers the non-volatile memory solution you need to ensure your product's data is safe and readily accessible.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8848 $53.0880
140+ $0.7260 $101.6400
215+ $0.7033 $151.2095
295+ $0.6806 $200.7770
380+ $0.6580 $250.0400
510+ $0.5899 $300.8490
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess