EN
  • EN
  • DE

24AA16T-I/SNG

Part No 24AA16T-I/SNG
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-I2C 16K-bit 8Block x 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 900 ns
Mounting SMD (SMT)
Case / Package SOIC
Density 16 kb
Frequency 400 kHz
Interface I2C, Serial
Lead Free Yes
Max Frequency 400 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 2 kB
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 3 mA
Number of Pins 8
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1035963-24AA16T-I/SNG
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24AA16T-I/SNG CAD Model

Description

The 24AA16T-I/SNG is a 16Kb I2C™ compatible Serial EEPROM designed and manufactured by Microchip Technology. It is a high-performance memory module that provides robust storage solutions for various electronic applications. This EEPROM device operates on a single supply with a voltage range of 1.8V to 5.5V, making it suitable for low-power and standard operations.

Key Features

  • Memory Size: 16 Kbit (2,048 x 8-bit organization), providing ample space for data storage requirements.
  • Interface: I2C (2-wire) serial interface, which supports standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) modes for versatile communication options.
  • Temperature Range: Industrial grade with an operational temperature range from -40°C to +85°C, ensuring reliability under extreme conditions.
  • Write Protect: Hardware write protect feature that prevents accidental data overwrites and ensures data integrity.
  • Low Power Consumption: Designed for energy efficiency, the device supports low-power standby mode, making it ideal for battery-powered applications.
  • Packaging: Available in an 8-lead SOIC (SNG) package, providing a compact footprint for space-constrained applications.

Applications

The 24AA16T-I/SNG EEPROM is versatile and can be utilized in a wide range of applications, including but not limited to:

  • Industrial and Automotive Systems
  • Consumer Electronics
  • Medical Devices
  • Smart Cards
  • Networking Equipment
  • Portable Devices

With its robust design and flexible features, the 24AA16T-I/SNG from Microchip Technology is an ideal choice for designers looking for a reliable non-volatile memory solution that is easy to integrate and provides long-term data retention. Its compatibility with the I2C serial bus protocol allows for seamless integration into existing designs, reducing development time and cost.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess