EN
  • EN
  • DE
  • IT

24AA16T/SN

Part No 24AA16T/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-I2C 16K-bit 8Block x 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 900 ns
Case / Package SOIC
Density 16 kb
Frequency 400 kHz
Interface 2-Wire, I2C, Serial
Lead Free Lead Free
Max Frequency 400 kHz
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 2 kB
Memory Type EEPROM
Min Operating Temperature 0 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 3 mA
Number of Pins 8
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1143874-24AA16T/SN
Categories EEPROM
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24AA16T/SN CAD Model

Description

Microchip Technology's 24AA16T/SN Serial EEPROM

The 24AA16T/SN is a 16Kb I²C-compatible Serial EEPROM device from the renowned manufacturer, Microchip Technology. Designed for flexible non-volatile memory storage, this EEPROM is an ideal solution for advanced data storage applications where low-power and low-voltage operations are crucial. The 24AA16T/SN comes in an 8-pin SOIC (SN) package, which is widely used and easy to integrate into various circuit designs.

This EEPROM operates on a single supply voltage ranging from 1.7V to 5.5V, making it suitable for a diverse array of applications, from battery-powered devices to industrial control systems. Its I²C interface supports standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) modes, providing versatility for communication with microcontrollers and processors.

One of the key features of the 24AA16T/SN is its built-in write protection. The device includes a write-protect pin to prevent inadvertent writes, ensuring the integrity of the data stored within. Additionally, it supports a page write buffer of up to 16 bytes, which allows for faster data write operations and efficient use of the I²C bus.

Microchip Technology has equipped the 24AA16T/SN with a robust endurance of one million write cycles and a data retention period of over 200 years, which speaks volumes about its reliability and longevity. The device also includes a pre-programmed, globally unique serial number that can be used for hardware and software identification, adding an extra layer of security and traceability for connected devices.

The 24AA16T/SN is not just a memory chip; it is a testament to Microchip Technology's commitment to quality and innovation. It is perfect for a wide range of applications, including configuration settings, device calibration data, small data logging tasks, and any application where reliable and persistent storage is needed without the complexity of additional hardware or software overhead.

Whether you're designing consumer electronics, industrial controls, or Internet of Things (IoT) devices, the 24AA16T/SN from Microchip Technology offers a compact, reliable, and versatile EEPROM solution that can meet the stringent requirements of your data storage needs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7823
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.5403

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess