EN
  • EN
  • DE

24AA256-I/SM

Part No 24AA256-I/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description 256K I2C CMOS Serial EEPROM | IC EEPROM 256K I2C 400KHZ 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIJ
Family Part Number 24AA256
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1123137-24AA256-I/SM
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24AA256-I/SM CAD Model

Description

Microchip Technology 24AA256-I/SM EEPROM

The Microchip Technology 24AA256-I/SM represents a high-quality, 256 Kb I2C™ compatible Serial EEPROM. This robust memory module is designed for advanced data storage solutions, offering a substantial 32K x 8 (256 Kbit) amount of storage space. Its compact, surface-mountable SOIJ-8 package makes it an ideal choice for applications where space is at a premium and reliability is a must.

Key Features

  • Memory Size: 256 Kbit (32K x 8)
  • Interface Type: I2C (2-Wire)
  • Speed: Supports standard, fast, and high-speed modes
  • Voltage Range: 1.7V to 5.5V
  • Temperature Range: Industrial (-40°C to +85°C)
  • Package: 8-lead SOIJ (Small Outline Integrated Circuit)
  • Write Protect: Software write protection for the entire memory array
  • Endurance: 1 million write cycles per byte, with a data retention of over 100 years
  • Sequential Read: Allows for efficient data streaming

Applications

The 24AA256-I/SM is versatile and can be used in a wide array of applications. Its robustness and large memory capacity make it suitable for data logging, configuration settings, device calibration data, and any application where reliable and persistent data storage is critical. It is commonly found in industrial, automotive, and consumer electronics, where long-term data integrity and device functionality are paramount.

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the 24AA256-I/SM is no exception. With an endurance of 1 million write cycles and a data retention period that exceeds a century, this EEPROM provides a stable and durable solution for your data storage needs. The device's wide voltage range and temperature tolerance ensure that it operates reliably in various environments and under different power conditions.

Easy Integration

Integration of the 24AA256-I/SM into your design is facilitated by its support for the industry-standard I2C bus interface, making it easily compatible with most microcontrollers. Additionally, Microchip provides comprehensive technical support, including datasheets, application notes, and software libraries to streamline development and minimize time to market.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9522 $50.7572
63+ $1.6019 $100.9197
97+ $1.5518 $150.5246
134+ $1.5017 $201.2278
173+ $1.4517 $251.1441
231+ $1.3015 $300.6465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 357 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess