EN
  • EN
  • DE

NE570DR2G

Part No NE570DR2G
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC COMPANDOR DUAL GAIN 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Compandor
Applications Consumer Audio, Telecommunication Systems
Number of Channels 2
Supply Voltage - Operating 6 V to 24 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 110dB
Case / Package 16-SOIC
Win Source Part Number 114933-NE570DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NE570DR2G CAD Model

Description

ON Semiconductor NE570DR2G Overview

The NE570DR2G from ON Semiconductor is a versatile and high-performance integrated circuit, designed to cater to a wide array of applications requiring precision companding noise reduction systems. This compandor IC is an essential component in the design of audio processing, communication systems, and data transmission equipment, where clear and noise-free signals are paramount.

Key Features

  • High-Performance Companding: The NE570DR2G is capable of both compressing and expanding audio signals, ensuring a wide dynamic range and improved signal-to-noise ratio.
  • Low Distortion: It offers low total harmonic distortion (THD), making it suitable for high-fidelity audio applications.
  • Adjustable Parameters: Designers can adjust attack and release times, making the chip adaptable to various signal processing requirements.
  • Versatility: The IC can be used in different configurations to perform noise reduction, level compression, or expansion functions.
  • Compact Package: Available in an SOP-16 package, the NE570DR2G is designed for space-efficient applications, without compromising on functionality.

Applications

The NE570DR2G is ideal for applications that require noise suppression and dynamic range control. It is commonly used in:

  • Professional and consumer audio equipment
  • Wireless and wired communication devices
  • Audio recording and broadcasting studios
  • Dynamic range processors for musical instruments
  • Sound reinforcement systems

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality, and the NE570DR2G is no exception. The device is fabricated with precision and tested to ensure reliable performance under various conditions. It is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Technical Support and Resources

Customers can access comprehensive technical support for the NE570DR2G, including detailed datasheets, application notes, and design guides. ON Semiconductor's support team is available to assist with any technical queries or design challenges, ensuring a smooth integration of the NE570DR2G into your product designs.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Texas Instruments
Lowest to $9.6370
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Texas Instruments
Lowest to $3.4344
Skyworks Solutions Inc.
Need more? Email Us
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 301 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess