EN
  • EN
  • DE

24AA256UIDT-I/SN

Part No 24AA256UIDT-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT I2C 8SOIC / EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24AA256
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1340184-24AA256UIDT-I/SN
Ultra Librarian 3D Model Ultra Librarian 24AA256UIDT-I/SN CAD Model

Description

Microchip Technology's 24AA256UIDT-I/SN EEPROM

The 24AA256UIDT-I/SN from Microchip Technology is a high-performance, 256-Kilobit EEPROM (Electrically Erasable Programmable Read-Only Memory) with a unique, pre-programmed 32-bit serial number. It is part of Microchip's extensive range of memory products designed for data storage and retrieval in a wide array of applications. This particular model comes in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

One of the key features of the 24AA256UIDT-I/SN is its I²C-compatible (Inter-Integrated Circuit) interface, which supports standard, fast, and high-speed modes for versatile communication options. The device operates over a single supply voltage range of 1.7V to 5.5V, which allows it to be used in both 3.3V and 5V systems. This flexibility makes it an ideal choice for a variety of consumer and industrial applications.

The EEPROM provides a substantial amount of non-volatile memory, meaning that the data stored within is retained even when the power is turned off. This feature is essential for applications that require data persistence, such as configuration settings, calibration data, or device identity storage. The pre-programmed unique serial number is an added benefit that can be used for inventory control, device authentication, or network node identification, enhancing the security and traceability of the final product.

Furthermore, the 24AA256UIDT-I/SN supports a maximum write cycle time of 5 ms, allowing for efficient data management and quick updates to stored information. It is rated for industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions. Additionally, the EEPROM is designed with write protect features to prevent inadvertent data overwrites, which is crucial for maintaining data integrity.

In summary, the 24AA256UIDT-I/SN EEPROM from Microchip Technology is a robust and versatile memory solution that offers a significant amount of storage space, a convenient serial interface, and a unique identification number. It is designed to meet the requirements of a broad range of applications that necessitate reliable and secure data storage.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0282 $51.4794
41+ $2.4847 $101.8727
63+ $2.4071 $151.6473
86+ $2.3294 $200.3284
112+ $2.2518 $252.2016
149+ $2.0188 $300.8012
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,206 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess