EN
  • EN
  • DE

24AA256UIDT-I/ST

Part No 24AA256UIDT-I/ST
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 24AA256
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1337074-24AA256UIDT-I/ST
Ultra Librarian 3D Model Ultra Librarian 24AA256UIDT-I/ST CAD Model

Description

Microchip Technology 24AA256UIDT-I/ST EEPROM

The 24AA256UIDT-I/ST is a high-performance 256Kb I2C™ compatible Serial EEPROM device from Microchip Technology, renowned for its reliability and ease of use in a wide range of applications. This particular EEPROM, encapsulated in a TSSOP-8 package, is designed to provide an efficient non-volatile memory solution with a significant data storage capacity for your sophisticated electronic systems.

One of the key features of the 24AA256UIDT-I/ST is its unique ID which consists of a pre-programmed 128-bit serial number that is unique to each device. This function is particularly useful for applications such as device authentication, inventory management, and network node identification, where a unique identifier is required to ensure the security and integrity of the communication process.

The device operates across a broad voltage range (1.7V to 5.5V), making it suitable for both 5V and 3.3V systems, and ensuring compatibility with most microcontrollers and digital systems without the need for level shifters. It is designed to work reliably in extreme temperature environments, with an operational temperature range from -40°C to +85°C, which qualifies it for industrial-grade applications.

Communication with the 24AA256UIDT-I/ST is achieved via the I2C serial interface, which supports standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) modes, offering flexibility in system design and ensuring fast data transfer rates. Additionally, the EEPROM supports byte-level and page-level write operations, which can greatly optimize write performance and minimize write cycle time.

With its built-in write protect feature, it allows the user to prevent accidental writes to the memory, thus safeguarding the stored data. Moreover, the EEPROM provides a long data retention period and supports a high endurance of one million write cycles per byte, ensuring the reliability and longevity of the device.

In summary, the Microchip 24AA256UIDT-I/ST is an excellent choice for designers looking for a robust, high-capacity, and unique-identifier-equipped EEPROM for their data storage needs. Whether it's for complex industrial systems, consumer electronics, or secure authentication tasks, this EEPROM stands out with its performance and durability.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5792 $51.5840
48+ $2.1162 $101.5776
74+ $2.0501 $151.7074
101+ $1.9840 $200.3840
131+ $1.9178 $251.2318
175+ $1.7195 $300.9125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,093 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess